EN
  • EN
  • DE

K4T51163QI-BCE7

Part No K4T51163QI-BCE7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 32Mx16 Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942346-K4T51163QI-BCE7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51163QI-BCE7 CAD Model

Description

The Samsung K4T51163QI-BCE7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It's engineered to provide high-bandwidth and low-latency memory access for a wide variety of applications, from personal computing to embedded systems.

Applications:

  • Desktop and Laptop Computers: Main memory for faster application loading and improved multitasking.
  • Graphics Cards: Video memory to enhance graphics processing capabilities and rendering speed.
  • Gaming Consoles: Provides fast memory access for smoother gameplay and higher frame rates.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and processing.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other specialized equipment requiring robust memory solutions.

Features:

  • High Bandwidth: DDR2 technology offers significant improvements in data transfer rates compared to DDR SDRAM.
  • Low Latency: Designed for low latency operation, ensuring quick data access and responsiveness.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR2 SDRAM, ensuring compatibility and reliability.
  • Advanced Power Management: Includes power-saving features to reduce energy consumption and heat generation.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Enhanced Graphics: Boosts graphics processing capabilities, leading to smoother visuals and better gaming experiences.
  • Faster Application Loading: Reduces application load times and improves system responsiveness.
  • Increased System Stability: Provides stable and reliable memory operation, minimizing the risk of system crashes.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices and reduced operating costs.

Additional Details:

The K4T51163QI-BCE7 operates at a specific clock frequency and voltage according to DDR2 standards. The exact capacity and configuration will depend on the specific memory module in which it is used. Consult the product datasheet for detailed timing and electrical specifications.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess