EN
  • EN
  • DE

K4T51163QN-BIE7

Part No K4T51163QN-BIE7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 32Mx16 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941778-K4T51163QN-BIE7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51163QN-BIE7 CAD Model

Description

The Samsung K4T51163QN-BIE7 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. This memory chip is designed for applications where high memory bandwidth and low latency are crucial, making it suitable for a wide range of computing and embedded devices.

Applications:

  • Desktop and Laptop Computers: Serves as the primary system memory, enhancing overall performance and multitasking capabilities.
  • Graphics Cards: Provides dedicated video memory for improved graphics rendering and faster frame rates.
  • Gaming Consoles: Offers high-speed memory access for smoother gameplay and enhanced visuals.
  • Networking Devices (Routers, Switches): Supports data buffering and processing in networking infrastructure.
  • Embedded Systems: Integrated into various industrial and commercial devices requiring reliable memory solutions.

Features:

  • High Bandwidth: DDR2 technology provides a significant increase in data transfer rates compared to DDR SDRAM.
  • Low Latency: Designed for minimal delay in data access, optimizing system responsiveness and performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • JEDEC Compliance: Adheres to industry-standard specifications for DDR2 SDRAM, ensuring compatibility and interoperability.
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption and heat output.

Benefits:

  • Improved System Performance: Increases overall system speed and efficiency by providing faster memory access.
  • Enhanced Graphics: Boosts graphics performance, enabling smoother visuals and more detailed rendering in gaming and other graphics-intensive applications.
  • Reliable Operation: Ensures stable and dependable memory performance, reducing the likelihood of system errors and crashes.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs and a smaller environmental impact.
  • Wide Compatibility: Compatible with a wide range of platforms and devices supporting DDR2 memory technology.

Additional Details:

The K4T51163QN-BIE7 operates at a specified clock frequency and voltage, conforming to DDR2 standards. It is available in various densities and configurations to meet different system requirements. Detailed timing and operating parameters can be found in the product datasheet.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess