The Samsung K6F2016U4E-EF70 is a high-speed CMOS static RAM (SRAM) device. It offers a combination of fast access times and low power consumption, making it suitable for a wide range of applications.
Applications
- Cache memory in microprocessors
- Networking equipment (routers, switches)
- Industrial control systems
- Medical devices
- Test and measurement equipment
Features
- High-speed access time (70ns in this case)
- 2Mbit (128K x 16) organization
- Low power consumption
- Single 3.3V power supply
- Operating Temperature: -40°C to 85°C (Industrial)
- TTL compatible inputs and outputs
Benefits
- Provides fast data access, improving system performance.
- Reduces power consumption, extending battery life in portable applications.
- Offers a wide operating temperature range, suitable for industrial environments.
- Simplifies system design with a single power supply requirement.
- Ensures compatibility with other TTL logic devices.
Additional Details
The K6F2016U4E-EF70 is fabricated using advanced CMOS technology. The 'EF70' suffix indicates the access time, which is 70ns. This SRAM provides non-volatile storage as long as power is supplied. The device is available in a variety of packages. Designers should consult the official Samsung datasheet for detailed timing diagrams, power consumption characteristics, and package dimensions.
Proper decoupling capacitors should be used close to the power supply pins to minimize noise and ensure stable operation. Careful attention to signal routing and termination is also important for achieving optimal performance in high-speed applications.