EN
  • EN
  • DE

K6R1008V1D-JC10

Part No K6R1008V1D-JC10
Manufacturer Samsung
Description 256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Samsung
Win Source Part Number 1191992-K6R1008V1D-JC10
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K6R1008V1D-JC10 CAD Model

Description

The K6R1008V1D-JC10 is a high-performance, low-power 1M x 8 bit CMOS Static RAM (SRAM) manufactured by Samsung. This SRAM is designed to provide fast access times and minimal power consumption, making it suitable for a wide range of memory applications.

Applications:

  • Cache memory for microprocessors
  • High-speed data acquisition systems
  • Networking devices (routers, switches)
  • Digital signal processing (DSP) applications
  • Embedded systems requiring fast memory access

Features:

  • Fast access time: Typically 10ns
  • Low power consumption: Active and standby modes
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • 32-pin SOJ (Small Outline J-lead) package
  • Data retention capability at low voltage

Benefits:

  • Improved system performance due to fast access times.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified interfacing with TTL logic.
  • Reduced board space requirements due to the compact SOJ package.
  • Reliable data storage ensuring data integrity.

Additional Details:

The K6R1008V1D-JC10 operates on a single 3.3V power supply and features TTL-compatible inputs and outputs. Its fast access time makes it ideal for applications where quick data retrieval is crucial. The device offers both active and standby modes, optimizing power consumption based on usage. The 32-pin SOJ package is designed for surface mounting, enabling efficient board layout. It is commonly employed in various applications that demand a balance between high speed and low power, such as cache memory in microprocessors, networking equipment, and embedded systems requiring efficient memory operations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess