The K6R4016V1C-TI12 is a high-speed 4Mb Static RAM (SRAM) chip manufactured by Samsung. It is designed for applications demanding quick data access and low power consumption. This SRAM is frequently used in systems such as embedded controllers, networking devices, and industrial automation equipment, where dependable memory storage is essential.
Applications:
- Embedded Systems
- Networking Devices
- Industrial Automation
- Cache Memory Systems
- Telecommunications Equipment
Features:
- Fast Access Times
- Low Power Consumption
- Single 3.3V Power Supply
- TTL Compatible Inputs and Outputs
- Data Retention Capabilities
- Various Package Options
Benefits:
- Enhances System Performance due to its fast data access.
- Reduces energy usage, extending battery life in portable applications.
- Simplifies system integration with TTL compatible I/O.
- Provides reliable data storage, ensuring integrity in critical operations.
- Offers design flexibility with multiple packaging choices.
Technical Specifications:
The K6R4016V1C-TI12 operates on a single 3.3V power supply, providing low-power operation. The SRAM chip provides high-speed access times, ideal for time-sensitive applications. It uses TTL-compatible I/O signals, allowing direct interfacing with other digital circuits. This SRAM offers stable data retention capabilities, ensuring stored data is preserved. Its standard package allows it to be easily mounted on circuit boards. This device can operate within a wide temperature range, allowing flexibility in harsh or demanding environments.