EN
  • EN
  • DE

K6X4008C1F-DF55

Part No K6X4008C1F-DF55
Manufacturer Samsung
Description 512Kx8 bit Low Power full CMOS Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1192108-K6X4008C1F-DF55
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K6X4008C1F-DF55 CAD Model

Description

The K6X4008C1F-DF55 is a 4Mb Static RAM (SRAM) manufactured by Samsung. This SRAM is designed for applications requiring fast data access and moderate power consumption. It is commonly used in various embedded systems and electronic devices.

Applications:

  • Embedded Systems: Used as primary memory in microcontrollers and other embedded applications.
  • Networking Equipment: Found in routers, switches, and other networking devices for buffering data.
  • Industrial Control Systems: Employed in automation equipment for storing configuration data and real-time parameters.
  • Consumer Electronics: Utilized in various consumer devices such as digital cameras, MP3 players, and portable gaming consoles.
  • Data Acquisition Systems: Integrated into systems for capturing and storing sensor data.

Features:

  • 4Mb Memory Capacity: Provides ample storage for data and program code.
  • High-Speed Access Time: Enables quick read and write operations, improving system performance.
  • Moderate Power Consumption: Balances energy efficiency with performance.
  • TTL Compatible I/O: Simplifies interfacing with standard digital logic circuits.
  • Wide Operating Temperature Range: Suitable for operation in industrial and commercial environments.

Benefits:

  • Improved System Performance: Fast access times reduce latency and enhance overall system responsiveness.
  • Enhanced Reliability: Provides stable and dependable memory operation.
  • Simplified Integration: TTL compatibility allows for easy interfacing with other digital components.
  • Versatile Application: Suitable for a wide range of embedded and consumer applications.
  • Adequate Memory Space: 4Mb capacity is sufficient for many data storage and program execution needs.

Additional Details:

The K6X4008C1F-DF55 is typically packaged in a TSOP (Thin Small Outline Package) for surface mount assembly on printed circuit boards. It is designed with CMOS technology for optimized speed and power characteristics. For detailed specifications regarding access times, power consumption, and operating conditions, refer to the manufacturer's datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5874 $60.9858
40+ $2.9441 $117.7640
61+ $2.8517 $173.9537
84+ $2.7593 $231.7812
109+ $2.6681 $290.8229
145+ $2.3920 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess