EN
  • EN
  • DE

K9F1208UOM-YCBO

Part No K9F1208UOM-YCBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description K9F1208UOM-YCBO Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023796-K9F1208UOM-YCBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1208UOM-YCBO CAD Model

Description

The K9F1208UOM-YCBO is a NAND Flash memory device manufactured by Samsung. NAND Flash memory is a non-volatile storage technology that retains data even when power is removed. This particular chip is designed for high-density storage applications, commonly found in embedded systems, consumer electronics, and storage devices.

Applications:

  • Solid State Drives (SSDs): Used as a component in SSDs for data storage.
  • USB Flash Drives: Implemented in USB drives for portable data storage.
  • Memory Cards: Found in memory cards such as SD cards and microSD cards used in cameras, smartphones, and other devices.
  • Embedded Systems: Integrated into embedded systems requiring non-volatile memory for storing firmware, boot code, and user data.
  • Digital Cameras: Storing images and videos in digital cameras.

Features:

  • High Density Storage: Offers significant storage capacity in a small physical package.
  • Non-Volatile Memory: Retains data even when power is off.
  • Fast Write and Erase Speeds: Enables quick storage and deletion of data.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices.
  • Reliable Data Retention: Ensures data integrity over extended periods.

Benefits:

  • Increased Storage Capacity: Allows for larger amounts of data to be stored on devices.
  • Improved System Performance: Faster read and write speeds enhance overall system responsiveness.
  • Enhanced Portability: Enables the creation of smaller and lighter portable devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Robust Data Protection: Non-volatility ensures data is preserved even in the event of power loss.

Additional Details:

The K9F1208UOM-YCBO typically uses a standard NAND interface for communication with the host system. It supports various NAND Flash protocols and features error correction code (ECC) to ensure data integrity. Specific technical specifications such as operating voltage, temperature range, and endurance cycles can vary depending on the specific manufacturing process and revision of the chip. Consult the official Samsung datasheet for complete and accurate technical details.

This NAND Flash memory chip is a crucial component in numerous storage and embedded applications, providing reliable and efficient data storage solutions. Its combination of high density, speed, and low power consumption makes it a versatile choice for a wide range of devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess