EN
  • EN
  • DE

KLM8G1GEME-B041

Part No KLM8G1GEME-B041
Manufacturer Samsung
Description IC Flash 8GB NAND e-MMC FBGA153
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case BGA153
Manufacturer Samsung
Win Source Part Number 759585-KLM8G1GEME-B041
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian KLM8G1GEME-B041 CAD Model

Description

The KLM8G1GEME-B041 is an 8GB eMMC (embedded MultiMediaCard) NAND flash memory module manufactured by Samsung. eMMC is a type of non-volatile memory commonly used in mobile devices, tablets, and other embedded systems for storing operating systems, applications, and user data. It integrates the flash memory and a controller into a single package, simplifying the design and integration process.

Applications:

  • Smartphones: Storage for operating system, applications, photos, videos, and other user data.
  • Tablets: Similar to smartphones, providing storage for the tablet's software and user files.
  • Embedded Systems: Used in various embedded devices, such as GPS devices, digital cameras, and e-readers, for storing firmware, applications, and data.
  • IoT (Internet of Things) Devices: Providing storage for data logging, firmware, and application code in connected devices.

Features

  • 8GB Capacity: Provides ample storage space for operating systems, applications, and user data.
  • eMMC Interface: Standard eMMC interface for easy integration with host processors.
  • NAND Flash Memory: Utilizes NAND flash technology for high-density storage and reliable data retention.
  • Integrated Controller: Includes an integrated controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.

Benefits

  • High Storage Capacity: Enables the storage of large amounts of data, applications, and media files.
  • Fast Data Access: Provides quick read and write speeds for improved application performance and system responsiveness.
  • Simplified Integration: The integrated controller simplifies the design process and reduces the time to market.
  • Reliable Data Storage: NAND flash memory and error correction techniques ensure reliable data storage and prevent data loss.

Additional Details:

The KLM8G1GEME-B041 operates at specific voltage levels, typically 3.3V for I/O and 1.8V or 3.3V for the memory core. It supports various eMMC features, such as HS400 (High-Speed 400MB/s), which enables fast data transfer rates. The module is designed to withstand a wide range of operating temperatures, making it suitable for use in various environmental conditions. It also incorporates advanced power management features to minimize power consumption and extend battery life in mobile devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,327 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess