EN
  • EN
  • DE

KLUEGAJ1ZD-B0CQ

Part No KLUEGAJ1ZD-B0CQ
Manufacturer Samsung
Catalog Unclassified Memory
Description 256GB UFS2.1 G3 2Lane Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955765-KLUEGAJ1ZD-B0CQ
Series *
Ultra Librarian 3D Model Ultra Librarian KLUEGAJ1ZD-B0CQ CAD Model

Description

The KLUEGAJ1ZD-B0CQ is an embedded memory component manufactured by Samsung. Based on the naming convention, it is highly likely to be an eMMC (embedded MultiMediaCard) device, a type of flash memory with an integrated controller commonly used in various electronic devices for storage purposes.

Applications

  • Mobile Phones
  • Tablet Computers
  • Digital Cameras
  • GPS Navigation Devices
  • Portable Gaming Systems

Features

  • eMMC (embedded MultiMediaCard) interface
  • NAND Flash Memory Technology
  • Integrated Memory Controller
  • High-Speed Data Transfer
  • Low Power Consumption
  • Compact BGA (Ball Grid Array) Package

Benefits

  • Provides fast and reliable storage for operating systems, applications, and user data.
  • Streamlines system design by integrating memory and controller into a single package.
  • Offers lower power consumption, extending battery life in portable devices.
  • Conserves board space due to its small size and integrated design.
  • Improves system performance through high-speed data transfer capabilities.

Additional Details

As an eMMC, this component likely supports features like boot mode, sleep mode, and secure erase capabilities. The specific storage capacity of the KLUEGAJ1ZD-B0CQ requires verification from the product datasheet. The eMMC standard compliance ensures it meets certain performance benchmarks for read/write speeds and access times. The communication with the host processor is typically handled through a standardized eMMC interface. The operating temperature is usually within the range of -25°C to +85°C, but the datasheet should be consulted for precise specifications. Detailed information on the storage capacity, specific power consumption figures, and detailed performance metrics can be found in the official product datasheet.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess