EN
  • EN
  • DE

LN37C530

Part No LN37C530
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description LN-37C530 Series 5 37" 1080p Black Flat Panel LCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070441-LN37C530
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LN37C530 CAD Model

Description

The LN37C530 is a 37-inch LCD television manufactured by Samsung. As part of the Samsung's C530 series, it's designed to offer a balance of picture quality, features, and affordability. This television is typically used for home entertainment, providing a display for watching movies, TV shows, playing video games, and viewing other multimedia content.

Applications:

  • Home Entertainment: Watching movies, TV shows, and sports broadcasts.
  • Gaming: Playing video games on consoles or PCs.
  • Digital Signage: Displaying advertising or informational content in commercial settings.
  • Education: Used in classrooms for presentations and multimedia learning.
  • Video Conferencing: Displaying video feeds during online meetings.

Features:

  • 37-inch LCD Screen: Provides a comfortable viewing experience for medium-sized rooms.
  • 1080p Full HD Resolution: Delivers sharp and detailed images.
  • Wide Color Enhancer: Enhances color reproduction for vibrant and realistic visuals.
  • ConnectShare Movie: Allows playback of multimedia files from USB storage devices.
  • HDMI Connectivity: Supports multiple HDMI inputs for connecting various devices.

Benefits:

  • Immersive Viewing Experience: Large screen and high resolution provide an engaging viewing experience.
  • Realistic Picture Quality: Wide Color Enhancer delivers vibrant and accurate colors.
  • Easy Multimedia Playback: ConnectShare Movie simplifies playback of digital content.
  • Versatile Connectivity: HDMI inputs allow for connecting multiple devices.
  • Affordable Entertainment: Offers a balance of features and affordability.

Additional Details: The LN37C530 features a standard aspect ratio of 16:9, typical for widescreen displays. The refresh rate is generally 60Hz, providing smooth motion for most viewing content. The contrast ratio is typically a dynamic contrast ratio, enhancing the depth and detail in dark scenes. It includes built-in speakers for audio output. Connectivity options usually include HDMI, component video, composite video, and USB ports. The power consumption varies depending on the display settings and usage. Detailed specifications regarding the response time, viewing angles, and color gamut can be found in the Samsung product manual. This model may also incorporate features such as noise reduction and various picture modes for optimizing the viewing experience.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess