EN
  • EN
  • DE

M378B5273DH0-YK0

Part No M378B5273DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 2Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948113-M378B5273DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273DH0-YK0 CAD Model

Description

The Samsung M378B5273DH0-YK0 is a 4GB DDR3 desktop memory module (DIMM). It is designed to enhance the performance of desktop computers by providing additional RAM for applications and processes.

Applications:

  • Desktop PCs: Used as system memory in desktop computers for general computing tasks.
  • Office Workstations: Improves the responsiveness of office computers, enabling efficient multitasking and productivity.
  • Home Computers: Upgrades home computers for everyday use, such as browsing the web, streaming media, and running productivity software.
  • Entry-Level Gaming PCs: Enhances the performance of gaming desktops, allowing for smoother gameplay and faster loading times.

Features:

  • 4GB Capacity: Provides a decent amount of memory for running applications and handling data.
  • DDR3 Technology: Utilizes DDR3 SDRAM for increased performance and efficiency compared to older memory technologies.
  • PC3-1600: Operates at a speed of 1600MHz, allowing for fast data transfer between the memory and the processor.
  • 240-Pin DIMM: Standard desktop memory form factor, ensuring compatibility with a wide range of motherboards.
  • Unbuffered: Designed for general use in desktop computers and does not include a register for improved signal integrity.
  • Non-ECC: Does not include error-correcting code, making it suitable for non-critical applications.
  • 1.5V: Operates at a standard voltage of 1.5V.

Benefits:

  • Improved System Performance: Increases the amount of memory available to the computer, allowing for smoother multitasking and faster application loading times.
  • Enhanced Responsiveness: Makes the computer more responsive, especially when running multiple applications or working with large files.
  • Smoother Gaming Experience: Improves gaming performance by providing additional memory for textures and other game assets.
  • Increased Productivity: Enables users to work more efficiently by reducing lag and delays when using productivity software.
  • Easy Installation: Can be easily installed in most desktop computers with available DIMM slots.

This Samsung 4GB DDR3 memory module is a reliable and cost-effective way to upgrade the performance of desktop computers. It's suitable for a variety of applications, from general computing to light gaming and productivity tasks.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess