EN
  • EN
  • DE

M378T2863QZ3-CE6

Part No M378T2863QZ3-CE6
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950813-M378T2863QZ3-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M378T2863QZ3-CE6 CAD Model

Description

The Samsung M378T2863QZ3-CE6 is a 1GB DDR2 Unbuffered DIMM (UDIMM). This memory module is designed for desktop computers and entry-level servers, offering a cost-effective solution for increasing system memory.

Applications

  • Desktop PCs
  • Entry-level servers
  • Office workstations
  • General computing

Features

  • 1GB capacity
  • DDR2 technology
  • Unbuffered DIMM (UDIMM)
  • PC2-5300 (667MHz) speed
  • 240-Pin DIMM

Benefits

  • Increased Memory Capacity: 1GB of memory allows for smoother multitasking and improved performance in everyday applications.
  • Improved Performance: DDR2 technology offers faster data transfer rates compared to DDR.
  • Cost-Effective Upgrade: Provides a significant performance boost at an affordable price.
  • Easy Installation: Standard 240-Pin DIMM form factor ensures easy installation in compatible motherboards.

Technical Specifications

The M378T2863QZ3-CE6 operates at 1.8V and adheres to JEDEC standards. This memory module is designed to be used in systems supporting DDR2 UDIMMs. It is a reliable and cost-effective solution for upgrading the memory of older desktop computers and entry-level servers. While lacking ECC, its unbuffered design allows for lower latency, making it suitable for general computing tasks. It is a good option for users who want to improve the performance of their systems without breaking the bank. The module is rigorously tested to ensure compatibility and reliability. Its 1GB capacity provides a noticeable improvement in system responsiveness.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess