EN
  • EN
  • DE

M386B4G70DM0-YH9

Part No M386B4G70DM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948817-M386B4G70DM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M386B4G70DM0-YH9 CAD Model

Description

The Samsung M386B4G70DM0-YH9 is a 32GB DDR3 ECC Registered DIMM (RDIMM) designed for servers and workstations. It operates at a frequency of 1333MHz and conforms to the PC3-10600 standard. This module is engineered for high-performance and reliable operation in demanding environments, providing a substantial memory capacity increase.

Applications:

  • Servers: Used in servers to support virtualization, database management, and other resource-intensive applications.
  • Workstations: Ideal for professional workstations running CAD, video editing, and scientific simulation software.
  • Data Centers: Suitable for data centers requiring high memory capacity and error correction capabilities.

Features:

  • 32GB Capacity: Provides a large memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates and improved performance.
  • 1333MHz Frequency: Operates at 1333MHz, ensuring efficient data processing.
  • PC3-10600: Complies with PC3-10600 specifications, ensuring compatibility with supporting systems.
  • ECC Registered DIMM (RDIMM): Includes error correction code (ECC) for enhanced data integrity and stability, and is registered for improved signal integrity.

Benefits:

  • Enhanced System Stability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Improved Performance: High memory capacity allows for smooth multitasking and efficient handling of large datasets.
  • Increased Reliability: Designed for continuous operation in demanding server and workstation environments.
  • Optimized for Virtualization: Supports virtualization by providing ample memory resources for virtual machines.

Additional Details:

This memory module is a 240-pin DDR3 Registered DIMM (RDIMM). It operates at a voltage of 1.5V. The inclusion of ECC (Error Correcting Code) helps maintain data integrity by automatically detecting and correcting single-bit memory errors. Registered DIMMs include a register between the memory controller and the DRAM modules, which helps to improve signal integrity, especially at higher memory densities and speeds. The 32GB capacity is significant and allows for the smooth operation of memory-intensive applications and virtualization environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess