EN
  • EN
  • DE

M391T2863QZ3-CE6

Part No M391T2863QZ3-CE6
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950984-M391T2863QZ3-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M391T2863QZ3-CE6 CAD Model

Description

The M391T2863QZ3-CE6 is a 1GB DDR2 ECC Unbuffered DIMM (UDIMM) manufactured by Samsung. This memory module is intended for use in desktop computers and workstations where reliability and data integrity are important. It features Error-Correcting Code (ECC) functionality, which detects and corrects single-bit errors, preventing data corruption and system crashes.

Applications

  • Desktop Computers
  • Workstations
  • Small Servers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Unbuffered DIMM (UDIMM)
  • PC2-6400 (800MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Samsung Original memory

Benefits

  • Increased system stability and reliability due to ECC functionality
  • Improved data integrity, minimizing errors
  • Enhanced performance in memory-intensive applications
  • Cost-effective solution for improving system memory

Additional Details

The M391T2863QZ3-CE6 module is designed specifically for systems that support DDR2 ECC Unbuffered DIMMs (UDIMMs). It operates at a standard voltage of 1.8V. The PC2-6400 rating indicates a maximum bandwidth of 6400 MB/s. This module uses a 240-pin DIMM connector.

Samsung is a reputable manufacturer of memory modules. This particular module is often used in desktop computers and workstations to provide a balance between performance and reliability. The ECC functionality is crucial for applications where data integrity is important, even if not mission-critical, such as database applications, software development, and general productivity. The 'CE6' likely refers to a specific production batch and its associated timings.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess