EN
  • EN
  • DE

M392B1G73DH0-YK009

Part No M392B1G73DH0-YK009
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948414-M392B1G73DH0-YK009
Series *
Ultra Librarian 3D Model Ultra Librarian M392B1G73DH0-YK009 CAD Model

Description

The Samsung M392B1G73DH0-YK009 is an 8GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and cost-effective solution for increasing system memory capacity and improving overall performance.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Memory intensive applications such as virtualization

Features:

  • 8GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC (Error Correcting Code) for data integrity
  • Unbuffered DIMM (UDIMM) form factor
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • UDIMM form factor makes it compatible with a wide range of servers and workstations.
  • Low voltage operation reduces power consumption and heat dissipation.

Additional Details:

The M392B1G73DH0-YK009 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The ECC feature is crucial for server environments where data integrity is paramount. It detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. Its 240-pin UDIMM design ensures compatibility with a variety of server and workstation motherboards that support DDR3 memory. This memory module is specifically designed to meet the demands of enterprise environments where reliability, performance, and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess