EN
  • EN
  • DE

M392B2G70BM0-CMA

Part No M392B2G70BM0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947357-M392B2G70BM0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M392B2G70BM0-CMA CAD Model

Description

The Samsung M392B2G70BM0-CMA is a 16GB DDR3-1600 Registered ECC server memory module designed to improve the performance and stability of servers and high-end workstations. With its high capacity and error-correcting capabilities, it's suitable for demanding applications and environments where data integrity is paramount.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Virtualization platforms
  • Cloud computing infrastructure

Features

  • 16GB capacity
  • DDR3 technology
  • Operating speed of 1600MHz (PC3-12800R)
  • Registered ECC (Error-Correcting Code)
  • 240-pin DIMM form factor
  • 1.5V operating voltage

Benefits

  • Enhanced server performance
  • Improved data integrity and reliability
  • Reduced risk of system crashes due to memory errors
  • Increased memory bandwidth for demanding applications
  • Optimized for virtualization and cloud environments
  • Greater system stability under heavy workloads

Additional Details

The M392B2G70BM0-CMA's Registered ECC feature detects and corrects single-bit memory errors, improving overall system reliability. The 1600MHz speed ensures fast data transfer rates, reducing latency and improving application responsiveness. The 240-pin DIMM form factor makes it compatible with a wide range of server and workstation motherboards that support DDR3 Registered ECC memory. This module is particularly well-suited for applications such as database management, scientific computing, and media editing, where data integrity and system stability are crucial. The 1.5V operating voltage contributes to lower power consumption and heat dissipation. This helps in reducing operational costs and improving the lifespan of the memory module and the overall system. The Samsung M392B2G70BM0-CMA provides a cost-effective solution for upgrading server and workstation memory, enabling organizations to handle demanding workloads with greater efficiency and reliability.

This module can greatly enhance multitasking capabilities and overall system performance.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess