EN
  • EN
  • DE

SNT-100-BK-H-H

Part No SNT-100-BK-H-H
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Shunts, Jumpers
Mfr Samtec Inc.
Series SNT
Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.550" (13.97mm)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 4.3A per Contact
Base Product Number SNT-100
Other Names SAM10724,SNT-100-BK-H-H
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1285223-SNT-100-BK-H-H
Ultra Librarian 3D Model Ultra Librarian SNT-100-BK-H-H CAD Model

Description

The Samtec SNT-100-BK-H-H is a terminal strip from the SNT series, designed for board-to-board or wire-to-board connections. It features a robust design and is suitable for a wide range of applications requiring reliable connectivity.

Applications:

  • Industrial Automation: Used for connecting sensors, actuators, and other control devices to a central controller.
  • Medical Equipment: Employed in medical devices for connecting various electronic components, ensuring reliable signal transmission.
  • Telecommunications: Used in networking equipment, such as routers and switches, for signal routing and interconnectivity.
  • Aerospace: Utilized in avionic systems for connecting control panels, sensors, and communication devices where high reliability is crucial.
  • Consumer Electronics: Used in various electronic devices, such as TVs and audio equipment, for internal connections.

Features:

  • Through-Hole Mounting: Designed for secure and stable mounting on printed circuit boards (PCBs).
  • Black Insulator: Provides electrical insulation and protection for the contacts.
  • High Temperature Material: Allows for operation in high-temperature environments.
  • Durable Construction: Ensures long-lasting performance and resistance to wear and tear.
  • 100 Positions: Offers a high density of connections in a compact form factor.

Benefits:

  • Reliable Connectivity: Ensures stable and secure connections for critical applications.
  • Easy Installation: Through-hole mounting simplifies the soldering process.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Space-Saving Design: Provides a high number of connections in a compact package.
  • Durable Performance: Withstands harsh environments and ensures long-term reliability.

The SNT-100-BK-H-H terminal strip is typically made of high-quality materials, including a durable plastic insulator and high-conductivity contacts. The dimensions of the connector should be verified on the datasheet to ensure correct footprint design on the PCB. Proper soldering techniques should be used to ensure a reliable connection between the connector and the PCB pads.

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING GOLD FLASH
Lowest to $0.4301
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS
Lowest to $1.7463
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.2626
Samtec Inc.
Need more? Email Us
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.2572
Samtec Inc.
Need more? Email Us
Samtec Inc.
Lowest to $0.4133
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess