EN
  • EN
  • DE

M393B1G73DB0-YK0

Part No M393B1G73DB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948319-M393B1G73DB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1G73DB0-YK0 CAD Model

Description

The Samsung M393B1G73DB0-YK0 is an 8GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module. This module is designed to provide high-performance, reliable memory for servers and workstations that require error correction capabilities. Its high capacity and error-correcting features make it ideal for demanding applications where data integrity is critical.

Applications

  • Servers: Enhances the performance and stability of servers in enterprise environments, ensuring reliable data processing.
  • Workstations: Supports memory-intensive applications in professional workstations, such as video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers to provide reliable and error-free memory for critical applications and services.
  • Cloud Computing: Used in cloud computing infrastructure to support virtual machines and other resource-intensive workloads.
  • Financial Institutions: Provides high-reliability memory for financial servers and trading platforms, ensuring data accuracy and system stability.

Features

  • Capacity: 8GB module, providing substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 technology for high data transfer rates and improved performance.
  • ECC (Error Correction Code): Includes ECC functionality to detect and correct memory errors, ensuring data integrity.
  • Registered DIMM (RDIMM): Registered design enhances signal integrity and allows for greater memory capacity in server environments.
  • Speed: Operates at 1600MHz, providing fast and efficient data access.

Benefits

  • Enhanced Data Integrity: ECC functionality protects against memory errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design ensures reliable performance and stability, even in demanding server environments.
  • Increased Performance: High data transfer rates and large capacity enhance application responsiveness and overall system speed.
  • Reduced Downtime: ECC memory minimizes the risk of system crashes due to memory errors, leading to less downtime.
  • Cost-Effective: Provides a balance of performance, reliability, and cost, making it a suitable choice for a wide range of server and workstation applications.

Additional Details

The M393B1G73DB0-YK0 module adheres to industry-standard specifications for DDR3 RDIMM memory. It is designed for compatibility with a wide range of motherboards and systems that support DDR3 memory. The module's ECC functionality makes it particularly well-suited for mission-critical applications where data integrity is paramount. The specific timings and operational parameters may vary slightly depending on the motherboard or system configuration. It is a reliable and high-performance memory solution for servers and workstations.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess