EN
  • EN
  • DE

M471B1G73QH0-CK0

Part No M471B1G73QH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947672-M471B1G73QH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B1G73QH0-CK0 CAD Model

Description

The Samsung M471B1G73QH0-CK0 is an 8GB DDR3 1600MHz SODIMM memory module designed for laptops and other small form factor devices. It delivers a good balance between performance and capacity, making it a suitable upgrade for improving system responsiveness and multitasking capabilities.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • All-in-One PCs

Features

  • 8GB Capacity
  • DDR3 Technology
  • SODIMM Form Factor (204-Pin)
  • 1600MHz Clock Speed (PC3-12800)
  • 1.5V Operating Voltage
  • Unbuffered
  • Non-ECC

Benefits

  • Increased System Responsiveness: 8GB of memory provides ample space for running multiple applications simultaneously without performance slowdowns.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to older DDR2 memory.
  • Easy Installation: The SODIMM form factor allows for straightforward installation in compatible laptops and small form factor devices.
  • Enhanced Multitasking: You can run more applications concurrently without experiencing lag or slowdowns.
  • Better Gaming Experience: Provides smoother gameplay in many games, especially when combined with a dedicated graphics card.

Technical Specifications

The M471B1G73QH0-CK0 is a DDR3-1600 SODIMM operating at 1.5V. It uses a 204-pin SODIMM connector. With a clock speed of 1600MHz, it meets the PC3-12800 specification. As an unbuffered and non-ECC module, it's designed for general-purpose laptops and notebooks, offering a boost in overall system performance. It is compliant with JEDEC standards for DDR3 memory, ensuring compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess