EN
  • EN
  • DE

MT48LC4M16A275IT

Part No MT48LC4M16A275IT
Manufacturer Samsung
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021507-MT48LC4M16A275IT
Categories OEM Parts(M-N)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A275IT CAD Model

Description

The MT48LC4M16A275IT is a 64Mb Synchronous DRAM (SDRAM) chip manufactured by Samsung. It's organized as 4 Meg x 16 bits x 4 banks, providing a high-density memory solution for various applications. This SDRAM is designed for systems requiring fast data access and efficient memory utilization, making it suitable for use in graphics cards, embedded systems, and other memory-intensive applications.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Printers
  • Consumer electronics

Features

  • 64Mb (4 Meg x 16 x 4 banks) capacity
  • Synchronous operation: all signals referenced to a positive clock edge
  • Single 3.3V ± 0.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto precharge option for single burst write operations
  • Self refresh mode

Benefits

  • High Memory Density: Provides a large amount of memory in a single chip, allowing for efficient use of board space.
  • Fast Data Access: Synchronous operation ensures quick data transfer rates, enhancing system performance.
  • Low Power Consumption: Operates at 3.3V, reducing power consumption and heat generation.
  • Easy Integration: LVTTL compatible I/O simplifies interfacing with other digital components.
  • Flexible Operation: Programmable burst length and auto precharge options allow for optimized memory access patterns.

The MT48LC4M16A275IT SDRAM utilizes a synchronous interface, ensuring that all operations are synchronized to the rising edge of the clock signal. This allows for fast and reliable data transfers. The device supports a variety of features, including programmable burst lengths, which allow the user to optimize memory access patterns for different applications. The auto precharge option simplifies write operations by automatically precharging the memory array after each write cycle. Additionally, the self refresh mode minimizes power consumption when the device is not actively being accessed. This SDRAM is typically available in TSOP (Thin Small Outline Package), which is well-suited for surface mount assembly.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess