EN
  • EN
  • DE

S3F9454ZC

Part No S3F9454ZC
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090097-S3F9454ZC
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3F9454ZC CAD Model

Description

The Samsung S3F9454ZC is a microcontroller belonging to the S3F9 family. These microcontrollers are often used in applications needing efficient processing and control capabilities.

Applications

  • Consumer Electronics
  • Remote Control Systems
  • Security Devices
  • Home Appliances

Features

  • 8-bit Microcontroller Core: Based on an 8-bit architecture, providing a balance of performance and efficiency.
  • Internal ROM: Contains on-chip ROM for storing the program code.
  • RAM: Features internal RAM for data storage during operation.
  • I/O Ports: Offers multiple input/output ports for interfacing with external peripherals and devices.
  • Timers/Counters: Includes several timers and counters for precise timing and control functions.
  • UART Interface: Supports UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Watchdog Timer: Integrated watchdog timer to prevent system lock-ups and ensure reliable operation.
  • Interrupt Controller: Manages interrupt requests from various sources for real-time responsiveness.

Benefits

  • Versatile Control: The 8-bit core enables versatile control in a variety of applications.
  • Compact Design: Integrated ROM and RAM contribute to a compact and cost-effective system design.
  • Flexible Interfacing: Programmable I/O ports and UART interface allow for easy connection with other devices.
  • Reliable Operation: The watchdog timer ensures reliable system operation by preventing crashes.
  • Real-Time Response: The interrupt controller enables quick responses to external events, making it suitable for real-time applications.

Additional Details

The S3F9454ZC operates within a specified voltage range. It is designed for low-power consumption. Its architecture is optimized for real-time control, making it suitable for applications where precise timing and responsive control are critical. It is found in devices requiring efficient processing and reliable performance.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess