EN
  • EN
  • DE

SCP7QTF1HEL1QUP34E

Part No SCP7QTF1HEL1QUP34E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED / LED Lighting series White, Cool 5700K 3-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181B
Package Tape & Reel (TR)
Color White, Cool
CCT (K) 5700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 175lm (160lm ~ 190lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 172 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.4A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Dimension 0.093" L x 0.093" W (2.36mm x 2.36mm)
Height - Seated (Max) 0.019" (0.48mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7QTF1
Standard Package 14,000
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240203-SCP7QTF1HEL1QUP34E
Ultra Librarian 3D Model Ultra Librarian SCP7QTF1HEL1QUP34E CAD Model

Description

The Samsung LH181B is an optoelectronic LED lighting component that is perfect for white LED lighting applications.

  • Viewing Angle: 120 degrees
  • Voltage Forward (Vf): 2.9V
  • Package: tape and reel (TR)
  • Standard Package: 14,000
  • Height: 0.019 inches (0.48mm)
  • Thermal Resistance of Package: 2 degrees Celsius per watt
  • Current Test: 350mA
  • CCT: 5700K 3-Step MacAdam Ellipse
  • Flux: 175lm (160lm ~ 190lm) @ 85°C, current test
  • Lumens/Watt: 172 lm/W @ current test
  • Color Rendering Index (CRI): 70
  • Supplier Device Package: SMD
  • Dimension: 0.093 inches L x 0.093 inches W (2.36mm x 2.36mm)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess