EN
  • EN
  • DE

SCP7QTF1HPL1QTM34C

Part No SCP7QTF1HPL1QTM34C
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH181A COOL WHITE 5700K SMD / LED Lighting series White, Cool 5700K 2.8V 350mA 140° 0707 (1919 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181A
Package Tape & Reel
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test 155lm (140lm ~ 170lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 158 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 140°
Mounting SMD (SMT)
Package / Case 0707 (1919 Metric)
Supplier Device Package SMD
Dimension 0.075" L x 0.075" W (1.91mm x 1.91mm)
Height - Seated (Max) 0.017" (0.42mm)
Thermal Resistance of Package 3°C/W
Other Names 1510-1617,1510-1617-2,1510-1617,1510-1617-1,1510-1617-6
Standard Package 2,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240234-SCP7QTF1HPL1QTM34C
Ultra Librarian 3D Model Ultra Librarian SCP7QTF1HPL1QTM34C CAD Model

Description

The LH181A series optoelectronic component from Samsung Semiconductor, Inc. is a cool white LED lighting product that is suitable for various applications.

  • Maximum Height: 0.017 inches
  • Mounting Type: SMD (SMT)
  • Operating Current: 1.5A
  • Forward Voltage: 2.8V
  • CCT: 5700K
  • Flux: 155lm @ 85°C
  • CRI: 70
  • Thermal Resistance: 3°C/W
  • Package/Case: 0707 (1919 Metric)
  • Supplier Device Package: SMD
  • Dimension: 0.075 inches L x 0.075 inches W (1.91mm x 1.91mm)
  • Standard Package: 2,000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Conexant Systems
Lowest to $6.8826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess