EN
  • EN
  • DE

SI-B8T08128CWW

Part No SI-B8T08128CWW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED MODULE LT-V282B 4000K STRIP  /  LED Lighting COBs Engines Modules LED Module series White, Neutral Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Other Names 1510-2138
Standard Package 560
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240384-SI-B8T08128CWW
Base Product Number SI-B8
Lens Type Flat
Height 5.50mm
Dimension 275.00mm L x 18.00mm W
Features With Connector
Viewing Angle 120°
CRI (Color Rendering Index) 80
Current - Max 360mA
Lumens/Watt @ Current - Test 136 lm/W
Voltage - Forward (Vf) (Typ) 25.2V
Temperature - Test 50°C
Current - Test 300mA
Luminous Flux @ Current/Temperature 1026lm (Typ)
Configuration Linear Light Strip
CCT (K) 4000K 3-Step MacAdam Ellipse
Color White, Neutral
Type LED Module
Product Status Obsolete
Package Tray
Series LT-V282B
Mfr Samsung Semiconductor, Inc.
Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Ultra Librarian 3D Model Ultra Librarian SI-B8T08128CWW CAD Model

Description

The LT-V282B series LED module is a linear light strip that comes with a connector, making it easy to install.

  • Viewing Angle: 120°
  • CCT: 4000K 3-Step MacAdam Ellipse
  • Current: 360mA
  • Voltage: 25.2V
  • Height: 5.50mm
  • Dimension: 275.00mm L x 18.00mm W
  • Lens Type: Flat
  • CRI: 80
  • Temperature Range: 50°C
  • Luminous Flux: 1026lm (Typ)
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS: 8541.41.0000
  • Status: Obsolete

You May Also Be Interested in

Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 2700K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 3500K
Need more? Email Us
TT Electronics
LED ENG YELLOW LINEAR STRIP
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WH SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess