EN
  • EN
  • DE

SI-EPF007040WW

Part No SI-EPF007040WW
Manufacturer Samsung
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC AC/DC 22-52V 2.1A / 2.1A 22 ~ 52V Constant Current LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr Samsung Semiconductor, Inc.
Package Box
Product Status Obsolete
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 108VAC
Voltage - Input (Max) 305VAC
Voltage - Output 22 ~ 52V
Current - Output (Max) 2.1A
Power (Watts) 75 W
Voltage - Isolation 3 kV
Dimming Analog
Features OCP, OTP, OVP
Ratings IP20
Temperature Range - Operating -20°C ~ 50°C
Efficiency 88%
Termination Style Terminal Block
Dimension 14.10" L x 1.20" W x 1.00" H (359.0mm x 30.0mm x 26.5mm)
Approval Agency cURus
Mounting Type Chassis Mount
Weight 0.871 lb (395.08 g)
Other Names 1510-1256
Standard Package 32
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 1237349-SI-EPF007040WW
Ultra Librarian 3D Model Ultra Librarian SI-EPF007040WW CAD Model

Description

The LED driver is a constant current type with a termination style of terminal block.

  • Operation Type: Constant Current
  • Termination Style: Terminal Block
  • Features: OCP, OTP, and OVP protection
  • Package: Box
  • Box Quantity: 32
  • Rating: IP20
  • Power: 75W
  • Voltage - Output: 22-52V
  • Weight: 0.871 lb
  • Topology: AC DC converter
  • Number of Outputs: 1
  • Current - Output (Max): 2.1A
  • Voltage - Input: 108VAC to 305VAC
  • Dimming: Analog
  • Efficiency: 88%
  • Mounting Type: Chassis Mountable
  • Operating Temperature: -20°C to 50°C
  • Dimension: 14.10" L x 1.20" W x 1.00" H
  • MSL Level: Unlimited
  • HTSUS: 8504.40.9520
  • Manufacturer: Samsung Semiconductor, Inc.
  • Also Known As: 1510-1256

You May Also Be Interested in

Thomas Research Products
LED DVR CC AC/DC 10-54V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 27-54V 1.77A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 18.9-27V 1.12A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 54V 5.95A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 18-36V 2.65A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED POWER SUPPLIES 239.75W69-137
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 10-20V 4.8A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess