EN
  • EN
  • DE

TMD2104

Part No TMD2104
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 372358-TMD2104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMD2104 CAD Model

Description

The TMD2104 appears to be a display driver IC manufactured by Samsung. While detailed specifications are difficult to ascertain without official datasheets, based on similar Samsung display drivers and available information, we can infer its functionality and potential applications.

Applications

  • Used in LCD and LED televisions.
  • Applied in computer monitors.
  • Integrated into digital signage displays.
  • Employed in various embedded display systems.
  • Can be found in some mobile devices and tablets (though less common due to integrated solutions).

Features

  • High-speed data transfer capabilities for driving high-resolution displays.
  • Integrated timing controller (TCON) functionality.
  • Support for various display interfaces (LVDS, mini-LVDS, or similar).
  • Gamma correction capabilities to optimize display image quality.
  • Power management features for efficient energy consumption.
  • Likely utilizes column and row driver architecture.
  • Probably includes built-in protection circuits.

Benefits

  • Enables high-quality display performance in terms of brightness, contrast, and color accuracy.
  • Facilitates the creation of slim and lightweight display devices.
  • Reduces the component count and overall system cost.
  • Simplifies display system design and integration.
  • Offers reliable and stable display operation.
  • Provides optimized display for different viewing conditions.

Additional Details

This IC is crucial for managing the pixel data and controlling the timing signals necessary for displaying images on an LCD or LED panel. The specific supported resolutions and refresh rates are determined by the device's design and the display technology used. Samsung produces a range of these ICs which are typically paired with their LCD/LED panels. Further research into the specific datasheet for the TMD2104 would be needed for precise technical details, such as voltage requirements, pin configurations, and supported display standards. The device's package type is most likely a surface-mount package to enable automated assembly.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4930 $58.4090
32+ $3.6868 $117.9776
49+ $3.5713 $174.9937
67+ $3.4558 $231.5386
87+ $3.3414 $290.7018
116+ $2.9961 $347.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess