EN
  • EN
  • DE

ASP-168206-01

Part No ASP-168206-01
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967353-ASP-168206-01
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-168206-01 CAD Model

Description

The ASP-168206-01 is a connector manufactured by Samtec Inc., a company renowned for its high-quality interconnect solutions. This connector is likely part of the ASP (Advanced System Products) series, known for its performance and reliability in demanding board-to-board applications. The -01 suffix probably signifies a specific configuration or version within the ASP-168206 series, such as plating or packaging details.

Applications

  • High-Speed Data Communications: Ideal for connecting PCBs in networking equipment, servers, and data storage systems.
  • Industrial Automation Systems: Provides robust and reliable connections in harsh industrial environments for control systems and sensor networks.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools where reliability is crucial.
  • Aerospace and Defense Applications: Meets stringent requirements for signal integrity and durability in avionics and military hardware.
  • Test and Measurement Equipment: Ensures accurate and repeatable measurements in testing and calibration instruments.

Features

  • High Pin Count: Supports a large number of signal connections in a compact footprint.
  • Surface Mount Design: Compatible with automated assembly processes, reducing manufacturing costs.
  • Robust Mechanical Interlock: Provides secure mating and prevents accidental disconnections.
  • Optimized for Signal Integrity: Minimizes signal reflections and crosstalk for high-speed data transmission.
  • Gold-Plated Contacts: Ensures reliable electrical contact and resistance to corrosion.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Enhanced System Performance: Enables reliable high-speed data transfer for improved overall system performance.
  • Increased Reliability: Robust design and high-quality materials ensure long-term reliability in demanding applications.
  • Reduced Manufacturing Costs: Surface mount design simplifies assembly and reduces labor costs.
  • Compact Design: High pin count in a small footprint allows for dense board layouts.
  • Long-Term Reliability: Gold-plated contacts ensure long-lasting performance and minimize maintenance.

Additional Details

To obtain precise specifications like the number of pins, pitch, mating height, electrical characteristics (voltage, current, impedance), and material composition, the official Samtec datasheet for ASP-168206-01 should be consulted. Samtec offers extensive technical support and documentation, including 3D models and simulation data, to aid engineers in integrating this connector into their designs. Proper handling during soldering and assembly is crucial to avoid damage and ensure optimal performance. The connector's design is optimized to minimize insertion and withdrawal forces, ensuring ease of use and preventing damage to the mating components.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess