EN
  • EN
  • DE

THS3110IDGN

Part No THS3110IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-NOISE, HIGH-VOLTAGE, CURRENT-FEEDBACK OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 1300 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 3mV
Operating Supply Current 4.8mA
Output Current per Channel 260mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
RoHS State Request Verification
Win Source Part Number 1267019-THS3110IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS3110
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3110IDGN CAD Model

Description

Product Overview: THS3110IDGN from Texas Instruments

The THS3110IDGN is a high-speed, current-feedback operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This op-amp is well-suited for a variety of applications, including driving analog-to-digital converters (ADCs), video electronics, communication systems, and high-speed data acquisition systems.

Key Features

  • High Output Current: The THS3110IDGN can deliver an impressive output current of up to 250mA, making it ideal for driving heavy loads.
  • Wide Bandwidth: With a bandwidth of 240MHz at a gain of +2, this operational amplifier ensures high-speed performance for fast signal processing applications.
  • Low Distortion: Its low harmonic distortion characteristics make it suitable for high-fidelity audio applications and signal conditioning.
  • High Slew Rate: A slew rate of 1000V/μs allows the THS3110IDGN to handle rapid changes in input signals without distortion, which is critical for high-speed applications.
  • Flexible Power Supply: The device operates from a single 5V to 15V supply or from dual ±2.5V to ±15V supplies, providing design flexibility.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, enhancing reliability.

Package and Quality

The THS3110IDGN is available in an 8-pin MSOP PowerPAD™ package that is optimized for thermal performance. This compact package is suitable for space-constrained applications while ensuring efficient heat dissipation. Furthermore, the product is RoHS compliant and manufactured to meet Texas Instruments' high-quality standards, ensuring long-term reliability and performance.

Applications

With its robust feature set, the THS3110IDGN is an excellent choice for a wide range of applications. These include:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Communication Infrastructure
  • Active Filters and Line Drivers
  • High-speed Data Acquisition Systems

In summary, the THS3110IDGN operational amplifier from Texas Instruments offers a combination of high-speed performance, high output current capability, and flexibility, making it an ideal choice for designers seeking a reliable and powerful solution for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess