EN
  • EN
  • DE

ASP-214296-03

Part No ASP-214296-03
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143907-ASP-214296-03
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASP-214296-03 CAD Model

Description

The Samtec ASP-214296-03 is a high-speed, high-density connector designed for demanding applications requiring reliable signal integrity. As part of Samtec's extensive line of interconnect solutions, this connector is engineered to provide optimal performance in various electronic systems. Specific details may vary, but generally, this type of connector is utilized for board-to-board connections, ensuring efficient data transfer between different circuit boards.

Applications

  • High-Speed Data Transmission: Used in applications requiring fast data transfer rates, such as servers and networking equipment.
  • Board-to-Board Connections: Facilitates secure and reliable connections between printed circuit boards (PCBs).
  • Telecommunications Equipment: Employed in telecom infrastructure for connecting various components.
  • Industrial Automation: Integrates into control systems and machinery to enable data communication.
  • Medical Devices: Used in diagnostic and imaging equipment where reliable connectivity is crucial.

Features

  • High-Density Design: Allows for a large number of signals to be transmitted through a compact connector.
  • High-Speed Performance: Engineered to maintain signal integrity at high data rates.
  • Durable Construction: Built to withstand mechanical stress and environmental factors.
  • Secure Mating: Ensures a reliable connection with robust mating mechanisms.
  • RoHS Compliant: Meets environmental regulations, making it suitable for global markets.

Benefits

  • Improved Signal Integrity: Designed to minimize signal loss and crosstalk, ensuring accurate data transmission.
  • Increased System Reliability: Provides a stable and secure connection, reducing the risk of system failures.
  • Space Savings: High-density design allows for more connections in a smaller area, optimizing board layout.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it suitable for a variety of applications.
  • Easy Integration: Designed for easy installation and integration into existing systems.

Additional Details

The Samtec ASP-214296-03 connector typically features a fine pitch and a low profile, making it ideal for applications where space is limited. The connector’s materials are selected to provide excellent electrical performance and durability. The specific contact material and plating ensure reliable connections over a wide range of operating conditions. Additionally, the connector may include features such as polarization to prevent mis-mating and retention features to ensure secure board attachment.

The Samtec website or product datasheet should be consulted for specific details regarding pin count, pitch, voltage rating, current rating, and operating temperature range. These connectors are often part of a larger series, offering various options to meet specific application requirements. Proper handling and installation procedures should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess