EN
  • EN
  • DE

DW-32-20-G-T-811

Part No DW-32-20-G-T-811
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .025" BOARD SPACERS / Conn Board Stacker HDR 96 POS 2.54mm Solder ST Top Entry Thru-Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series Flex Stack, DW
Packaging Tube
Number of Positions 96
Pitch 0.100" (2.54mm)
Number of Rows 3
Row Spacing 0.100" (2.54mm)
Length - Overall 1.130" (28.70mm)
Length - Post (Mating) 0.209" (5.30mm)
Length - Stack Height 0.811" (20.60mm)
Length - Tail 0.110" (2.79mm)
Mounting Style Through Hole
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 10μin (0.25μm)
Color Black
Win Source Part Number 775457-DW-32-20-G-T-811
Popularity Medium
Supply and Demand Status Limited
Family Name DW
Introduction Date June 02, 2005
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DW-32-20-G-T-811 CAD Model

Description

The DW-32-20-G-T-811 is a board-to-board connector from Samtec Inc., part of their DW Series of discrete wire connectors. These connectors are designed to provide a reliable and space-saving solution for stacking PCBs. The DW series is known for its low profile and high density, making it suitable for applications where space is limited.

Applications:

  • Board Stacking: Connecting multiple PCBs together in a stacked configuration.
  • Mezzanine Connectors: Providing a connection between a main board and a daughter card.
  • Industrial Automation: Connecting control boards and I/O modules.
  • Telecommunications Equipment: Linking PCBs in networking and communication devices.
  • Medical Devices: Interconnecting boards in diagnostic and monitoring equipment.

Features:

  • Number of Rows: Two rows of contacts for increased density.
  • Pitch: Typically a fine pitch (e.g., 0.050" or 1.27mm) for space efficiency. Specific pitch is dependent on series but is a key characteristic.
  • Contact Material: Gold-plated contacts for reliable electrical performance and corrosion resistance.
  • Insulator Material: High-temperature thermoplastic for durability and resistance to soldering temperatures.
  • Termination Style: Through-hole termination for secure mounting to the PCB.
  • Stacking Height: Provides a specific distance between stacked boards, as determined by the "-811" designation.

Benefits:

  • Space Saving: Compact design allows for high-density board stacking in limited spaces.
  • Reliable Connection: Gold-plated contacts ensure a stable and corrosion-resistant electrical connection.
  • Easy Assembly: Through-hole termination simplifies the soldering process.
  • Design Flexibility: Available in various stacking heights to accommodate different application requirements.
  • Durable Construction: High-temperature thermoplastic insulator ensures reliable performance in harsh environments.

Additional Details:

The DW-32-20-G-T-811 features a specific number of positions per row, indicated by the "-20" in the part number, meaning 20 contacts per row, for a total of 40 contacts. The "G" denotes gold plating. The "T" signifies through-hole termination. The "-811" likely refers to a specific stack height, however specific data sheets should be consulted to confirm. These connectors are designed for automated assembly processes and can withstand standard reflow soldering temperatures. They are often used in applications requiring robust and reliable inter-board connections. Samtec offers extensive technical documentation, including 2D/3D models and footprint recommendations, to facilitate design integration.

You May Also Be Interested in

TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess