EN
  • EN
  • DE

7-146492-7

Part No 7-146492-7
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 54
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.817" (20.752mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.400" (10.160mm)
Length - Tail 0.087" (2.210mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 7-146492-7 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
CONN HDR 76POS 0.039 STACK SMD
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN HDR 24POS 0.039 STACK SMD
Need more? Email Us
Samtec Inc.
CONN HDR 18POS 0.05 STACK SMD
Need more? Email Us
Samtec Inc.
CONN HDR 14POS 0.039 STACK SMD
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess