EN
  • EN
  • DE

ET60T-D04-3-08-D04-L-R1-S-H

Part No ET60T-D04-3-08-D04-L-R1-S-H
Manufacturer Samtec Inc.
Catalog Specialized
Description .100\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins and Blades
Connector Style EXTreme Ten60Power
Number of Positions 32
Number of Positions Loaded All
Number of Rows 3
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 8 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507949-ET60T-D04-3-08-D04-L-R1-S-H
Ultra Librarian 3D Model Ultra Librarian ET60T-D04-3-08-D04-L-R1-S-H CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $2.1172
Maxim Integrated
IBUTTON MEMORY 1KBIT F5
Lowest to $24.2646
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Lowest to $52.1367
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Lowest to $44.0970

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess