EN
  • EN
  • DE

FCF8-30-01-L-84.00-S

Part No FCF8-30-01-L-84.00-S
Manufacturer Samtec Inc.
Catalog Pluggable Cables
Description FCF8 CABLE ASSEMBLY / Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Pluggable Cables
Mfr Samtec Inc.
Package Bag
Product Status Active
Base Product Number FCF8-30
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Win Source Part Number 971848-FCF8-30-01-L-84.00-S
Ultra Librarian 3D Model Ultra Librarian FCF8-30-01-L-84.00-S CAD Model

Description

The Samtec Inc. cable assembly with the part number 971848-FCF8-30-01-L-84.00-S is a pluggable cable assembly that comes in a bag package. This product falls under the category of cable assemblies and is currently active.

  • Manufacturer: Samtec Inc.
  • Part Number: 971848-FCF8-30-01-L-84.00-S
  • Type: Pluggable cable assembly
  • Package: Bag
  • Category: Cable assemblies
  • Status: Active
  • Standard Package: 1 piece
  • ECCN: EAR99
  • HTSUS Code: 8544.42.9090
  • MSL Level: Not applicable
  • Warning: California Prop 65

You May Also Be Interested in

Coherent
CABLE ASSY SFP+ M-M 1M
Need more? Email Us
3M
CABLE SATA F-F 700MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Molex, LLC
Rectangular Cable Assemblies 2 Circuit 100MM Picoblade
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 800MM
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess