EN
  • EN
  • DE
  • IT

IDSD-06-S-60.00

Part No IDSD-06-S-60.00
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description INSULATION DISPLACEMENT TERMINAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Samtec Inc.
Series IDSD
Package Bulk
Product Status Active
Connector Type Socket to Cable
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 5.00' (1.52m)
Color Multiple, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Base Product Number IDSD-06
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Win Source Part Number 1193045-IDSD-06-S-60.00
Ultra Librarian 3D Model Ultra Librarian IDSD-06-S-60.00 CAD Model

Description

The IDSD-06-S-60.00 is a rectangular cable assembly from Samtec Inc.

  • Series: IDSD
  • Number of Positions: 12
  • Cable Length: 5.00' (1.52m)
  • Shielding: Unshielded
  • Connector Type: Socket to Cable
  • Number of Rows: 2
  • Contact Finish: Gold
  • Termination: IDC
  • Connector Pitch: 0.100" (2.54mm)
  • Cable Pitch: 0.050" (1.27mm)
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Product Status: Active
  • California Proposition 65 Warning: Yes

You May Also Be Interested in

Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
Molex, LLC
MINI-LOCK-TO-MINI-LOCK OFF-THE-S
Need more? Email Us
Harwin Inc.
1.25MM F/F 12POS 26AWG 300MM
Need more? Email Us
Adafruit Industries LLC
JST SH 4-PIN CABLE - QWIIC COMPA
Need more? Email Us
Molex, LLC
MINIFIT JR DR R-R 8 CIRCUIT 300M
Need more? Email Us
HARTING
CABLE ASSY 50POS RCPT-RCPT 100MM
Lowest to $157.2151
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess