EN
  • EN
  • DE
  • IT

IDSD-32-D-59.10-G

Part No IDSD-32-D-59.10-G
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description INSULATION DISPLACEMENT TERMINAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Samtec Inc.
Series IDSD
Package Bulk
Product Status Active
Connector Type Socket to Socket
Number of Positions 64
Number of Rows 2
Pitch - Connector 0.100" (2.54mm)
Pitch - Cable 0.050" (1.27mm)
Length 4.93' (1.50m)
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Base Product Number IDSD-32
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
California Prop 65 Warning Information
Win Source Part Number 994669-IDSD-32-D-59.10-G
Ultra Librarian 3D Model Ultra Librarian IDSD-32-D-59.10-G CAD Model

Description

The IDSD-32-D-59.10-G is a rectangular cable assembly from Samtec Inc.

  • Manufacturer: Samtec Inc.
  • Product: IDSD-32-D-59.10-G
  • Series: IDSD
  • Positions: 64
  • Connector Type: Socket to Socket
  • Rows: 2
  • Contact Finish: Gold
  • Package: Bulk
  • Length: 4.93' (1.50m)
  • Shielding: Unshielded
  • Termination: IDC Cable
  • Connector Pitch: 0.100" (2.54mm)
  • Cable Pitch: 0.050" (1.27mm)
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 8544.42.9090
  • California Prop 65: Warning

You May Also Be Interested in

Amphenol
CONN RCPT
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Harwin Inc.
1.25MM F/F 12POS 26AWG 300MM
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT TERMINAL
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
Molex, LLC
MINI-LOCK-TO-MINI-LOCK OFF-THE-S
Need more? Email Us
Samtec Inc.
INSULATION DISPLACEMENT SOCKET C
Need more? Email Us
HARTING
CABLE ASSY 50POS RCPT-RCPT 100MM
Lowest to $157.2151
Harwin Inc.
1.25MM F/L 50POS 26AWG 150MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess