EN
  • EN
  • DE

LSHM-120-06.0-F-DV-A-N-K-TR

Part No LSHM-120-06.0-F-DV-A-N-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN SELF-MATE 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Self Mating, Non-Gendered, Hermaphroditic
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Pick and Place
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Mated Stacking Heights 8.5mm, 9mm, 10mm, 12mm
Height Above Board 0.293\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1508576-LSHM-120-06.0-F-DV-A-N-K-TR
Ultra Librarian 3D Model Ultra Librarian LSHM-120-06.0-F-DV-A-N-K-TR CAD Model

Description

N

You May Also Be Interested in

Panasonic
CONN HDR 20POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 40POS SMD GOLD
Need more? Email Us
Amphenol
CONN HDR 9POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 40POS VERT GOLD
Need more? Email Us
Samtec Inc.
CONN RCPT 52POS SMD GOLD
Lowest to $22.6391
JAE Electronics
CONN PLUG 120POS SMD GOLD
Need more? Email Us
Amphenol
CONN RCPT 9POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY PLG 84P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN RCPT 104POS SMD GOLD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess