EN
  • EN
  • DE

MPCC-2-24-2-T-48-85.00-S

Part No MPCC-2-24-2-T-48-85.00-S
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Discrete Wire 2.159m 14AWG/28AWG (4Power/24Signal) POS Power RCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968415-MPCC-2-24-2-T-48-85.00-S
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPCC-2-24-2-T-48-85.00-S CAD Model

Description

The MPCC-2-24-2-T-48-85.00-S is a high-performance micro pitch cable assembly from Samtec. It's designed for high-speed, high-density interconnect applications, offering excellent signal integrity and reliability. This cable assembly features a fine-pitch connector system, allowing for compact and space-saving designs, while maintaining robust electrical performance.

Applications:

  • High-speed data transmission: Supporting protocols such as PCIe, Ethernet, and USB.
  • Medical equipment: Connecting sensitive sensors and data acquisition systems.
  • Test and measurement equipment: Providing reliable connections for high-frequency signals.
  • Aerospace and defense: Used in ruggedized systems requiring high-reliability interconnects.
  • Industrial automation: Connecting control systems and sensors in harsh environments.

Features:

  • Micro pitch connector: Allows for high-density packaging and space savings.
  • High-speed performance: Supports data rates up to several Gbps.
  • Shielded cable: Provides excellent EMI/RFI protection.
  • Durable construction: Withstands harsh environmental conditions.
  • Customizable lengths and configurations: Offers flexibility to meet specific application requirements.

Benefits:

  • Improved signal integrity: Minimizes signal degradation and ensures reliable data transmission.
  • Reduced system size: High-density packaging allows for smaller and more compact designs.
  • Enhanced system reliability: Durable construction ensures reliable performance in harsh environments.
  • Simplified system design: Customizable options provide flexibility to meet specific needs.
  • Cost-effective solution: Offers excellent performance and reliability at a competitive price.

Technical Specifications:

The MPCC-2-24-2-T-48-85.00-S features a 0.8mm micro pitch connector. It uses a shielded cable for excellent EMI/RFI protection. The cable length is 85.00 inches. It has 24 positions per row and 2 rows (48 total). It's designed for high-speed data transmission, supporting data rates of several Gbps. The operating temperature range is typically -55°C to +125°C. The connector material is typically high-temperature thermoplastic.

You May Also Be Interested in

Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Molex, LLC
Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us
Samtec Inc.
CABLE ASSEM 2MM 40POS F-F 2" / 40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00")
Lowest to $18.2277
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Polyolefin Black Thick Piece
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess