EN
  • EN
  • DE

MUSB-05-S-AB-SM-A

Part No MUSB-05-S-AB-SM-A
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr Samtec Inc.
Series MUSB
Package Tray
Connector Type USB - mini AB
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide, Solder Retention
Temperature Range - Operating -50°C ~ 85°C
Number of Ports 1
Voltage - Rated 30V
Mating Cycles 1500
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number MUSB-05
Other Names MUSB-05-S-AB-SM-A,MUSB-05-S-AB-SM-A-R,SAM8952
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285029-MUSB-05-S-AB-SM-A
Ultra Librarian 3D Model Ultra Librarian MUSB-05-S-AB-SM-A CAD Model

Description

The Samtec Inc. 1285029-MUSB-05-S-AB-SM-A is a surface mount USB mini AB connector with a 0.031" (0.80mm) pitch and 5 contacts.

  • Pitch: 0.031" (0.80mm)
  • Contacts: 5
  • Color: Black
  • Contact Finish: Gold
  • Mating Cycle: 1500
  • Compliance: ROHS3

You May Also Be Interested in

Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Molex, LLC
DVI I RA RCPT ASSY 30SAU
Need more? Email Us
Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8022 $54.0660
70+ $1.4787 $103.5090
105+ $1.4325 $150.4125
145+ $1.3863 $201.0135
190+ $1.3401 $254.6190
250+ $1.2015 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,694 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess