EN
  • EN
  • DE

QSE-014-01-F-D-DP-A

Part No QSE-014-01-F-D-DP-A
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN DIFF ARRAY RCP 28P SMD GOLD / 28 Position Connector Differential Pair Array, Female Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series Q Strip® QSE
Package Tray
Connector Type Differential Pair Array, Female
Number of Positions 28
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Mated Stacking Heights 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board 0.128" (3.25mm)
Base Product Number QSE-014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM10640,QSE-014-01-F-D-DP-A-ND
Standard Package 96
Win Source Part Number 993332-QSE-014-01-F-D-DP-A
Ultra Librarian 3D Model Ultra Librarian QSE-014-01-F-D-DP-A CAD Model

Description

This Q Strip® QSE connector is a female differential pair array with 28 positions and a pitch of 0.031" (0.80mm).

  • Connector Type: Female Differential Pair Array
  • Number of Positions: 28
  • Pitch: 0.031" (0.80mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.00µin (0.076µm)
  • Type: Edge Type Mezzanine (Board to Board)
  • Features: Board Guide and Ground Bus (Plane)
  • Height Above Board: 0.128" (3.25mm)
  • Mounting: SMD (SMT)
  • RoHS: Compliant
  • Mated Stacking Height: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, or 25mm

You May Also Be Interested in

Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Hirose Electric Co Ltd
CONN RECPT 20POS SMD 0.5MM
Lowest to $1.3243
Hirose Electric Co Ltd
CONN RECEPT 24POS 0.4MM SMD GOLD
Lowest to $0.2475
Hirose Electric Co Ltd
CONN RECEPT 30POS 0.5MM GOLD SMD
Lowest to $0.8602
Hirose Electric Co Ltd
CONN RCPT 24POS 0.4MM SMD GOLD
Lowest to $0.1588
Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269
Hirose Electric Co Ltd
CONN RCPT 16POS 0.4MM SMD GOLD
Lowest to $0.1634
Hirose Electric Co Ltd
CONN RCPT 20POS 0.4MM SMD GOLD
Lowest to $0.7338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess