EN
  • EN
  • DE

C28S-41.00-BJT8-BJT8

Part No C28S-41.00-BJT8-BJT8
Manufacturer Samtec Inc.
Catalog Coaxial Cables (RF)
Description CIRCULAR RF SHIELDED TWISTED PAI / Cable Assembly Coaxial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Coaxial Cables (RF)
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1340468-C28S-41.00-BJT8-BJT8
Ultra Librarian 3D Model Ultra Librarian C28S-41.00-BJT8-BJT8 CAD Model

Description

The C28S-41.00-BJT8-BJT8 is a high-performance coaxial cable assembly manufactured by Samtec Inc. This cable is designed for applications requiring reliable signal transmission with low loss and excellent electrical characteristics. The assembly features BJT8 connectors on both ends, ensuring secure and consistent connections.

Applications

  • High-Speed Data Transmission: Used in applications where maintaining signal integrity is crucial.
  • Test and Measurement Equipment: Connecting signal generators, oscilloscopes, and other instruments.
  • Telecommunications Infrastructure: Connecting network equipment and antennas.
  • Medical Imaging Systems: Providing reliable signal paths in medical devices.
  • Aerospace and Defense Systems: Supporting communication and radar systems.

Features

  • High-Quality Coaxial Cable: Constructed with materials ensuring low signal loss and high bandwidth.
  • BJT8 Connectors: Provides secure and reliable connections on both ends.
  • Precise Length: Cable is precisely cut to 41.00 inches for accurate performance.
  • Low Insertion Loss: Minimizes signal attenuation for optimal signal strength.
  • High Shielding Effectiveness: Reduces electromagnetic interference (EMI).
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Customizable Options: Available with various connector types and cable lengths.

Benefits

  • Reliable Signal Transmission: Ensures consistent and accurate data transfer.
  • Low Signal Loss: Maintains signal strength over the cable length.
  • Reduced EMI: Minimizes interference from external sources.
  • Secure Connections: BJT8 connectors provide a stable and reliable connection.
  • Long Service Life: Durable construction ensures extended performance.
  • Improved System Performance: Optimizes signal integrity for enhanced system operation.

Additional Details

The C28S-41.00-BJT8-BJT8 coaxial cable assembly is designed to operate over a wide frequency range, typically up to several GHz. The cable is constructed with a stranded center conductor, a dielectric insulator, and a braided shield for maximum shielding effectiveness. Detailed specifications include impedance, VSWR, and insertion loss at various frequencies.

You May Also Be Interested in

Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Belden Inc.
CABLE COAX 26 AWG 100'
Lowest to $439.1725
RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Hirose Electric Co Ltd
CBL MS-156 PLUG-SMA JACK 300MM
Lowest to $0.6722
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess