EN
  • EN
  • DE

PCIE-LP-08-01-F-DV-A-TR

Part No PCIE-LP-08-01-F-DV-A-TR
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description 1.00 MM PCI EXPRESS GEN 3 EDGE C / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Samtec Inc.
Series *
Package Tape & Reel
Standard Package 275
Win Source Part Number 1349116-PCIE-LP-08-01-F-DV-A-TR
Ultra Librarian 3D Model Ultra Librarian PCIE-LP-08-01-F-DV-A-TR CAD Model

Description

The PCIE-LP-08-01-F-DV-A-TR is a PCIe Gen3 edge card connector from Samtec Inc., designed for low-profile applications. This connector provides a reliable and high-speed connection between a PCIe card and a motherboard or backplane. It is engineered to meet the demanding requirements of modern computing and data communication systems.

Applications

  • Motherboards
  • Backplanes
  • Add-in cards (e.g., GPUs, network cards, storage controllers)
  • Embedded systems
  • Industrial PCs
  • Data acquisition systems

Features

  • PCIe Gen3 compliant
  • Low-profile design
  • 8-lane configuration
  • Dual vertical (DV) orientation
  • Surface mount termination
  • Tape and reel packaging (TR)
  • Friction lock for secure mating

Benefits

  • Enables high-speed data transfer rates up to 8 GT/s per lane
  • Saves board space with its low-profile design
  • Provides a reliable and robust connection
  • Facilitates automated assembly with tape and reel packaging
  • Ensures proper alignment and retention with the friction lock feature
  • Meets industry standards for PCIe connectivity

Additional Details

The PCIE-LP-08-01-F-DV-A-TR connector is constructed with high-quality materials to ensure durability and long-term performance. The gold-plated contacts provide excellent conductivity and resistance to corrosion. The connector is designed to withstand multiple mating cycles and is suitable for use in harsh environments. Its compact size and robust construction make it an ideal choice for space-constrained applications that require high-speed data transfer.

You May Also Be Interested in

Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Need more? Email Us
Hirose Electric Co Ltd
CONN PCI EXP FMALE 40POS 0.031
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess