EN
  • EN
  • DE

SCRUS-17-G-00.25-BMS-BM

Part No SCRUS-17-G-00.25-BMS-BM
Manufacturer Samtec Inc.
Catalog USB Cables
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Samtec Inc.
Series AccliMate™ SCRUS
Package Bulk
Configuration B Male to B Male (Circular Coupling)
Length 0.82' (250.0mm)
Specifications USB 2.0
Wire Gauge 20 AWG, 25 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP68, Panel Mount
Base Product Number SCRUS-17
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1309213-SCRUS-17-G-00.25-BMS-BM
Ultra Librarian 3D Model Ultra Librarian SCRUS-17-G-00.25-BMS-BM CAD Model

Description

The AccliMate SCRUS series USB cable assembly is perfect for industrial environments that require data transfer and charge capabilities.

  • Rating: IP68 Rated
  • Data Transfer: Data Transfer and Charge
  • Shielding: Shielded
  • Length: 0.82 feet
  • Type: Panel Mount
  • Configuration: B Male to B Male (Circular Coupling)
  • Package: Bulk
  • Wire Gauge: 20 AWG, 25 AWG, and 28 AWG
  • USB: USB 2.0
  • Color: Black
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Omron
5M PASS USB2 A TO MIN B M/M LS
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 1'
Need more? Email Us
937
Adafruit Industries LLC
CABLE B RCPT TO MCR B PLUG 1'
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-OPEN W/COUPL
Need more? Email Us
WAGO Corporation
USB A-B CABLE; 3 M
Need more? Email Us
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess