EN
  • EN
  • DE

SFSD-05-28-G-40.00-DR-NDX

Part No SFSD-05-28-G-40.00-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.33' (1.02m)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-05
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311298-SFSD-05-28-G-40.00-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-05-28-G-40.00-DR-NDX CAD Model

Description

The SFSD-05-28-G-40.00-DR-NDX is a cable assembly manufactured by Samtec Inc., belonging to their SFSD series. It is designed for high-density interconnect applications requiring reliable signal transmission. This specific model features a 5x28 (140-pin) socket configuration in a double-row arrangement ('DR'), with a cable length of 40.00 inches. The 'G' likely denotes a specific cable type or gauge. The 'NDX' suffix suggests a non-standard option, possibly related to customized plating, shielding, or other special features to meet specific customer requirements. These assemblies are primarily intended for secure board-to-board connections in various electronic systems.

Applications

  • Telecommunications equipment requiring high-speed data transfer
  • Data storage systems needing reliable interconnects
  • Industrial automation systems demanding robust connections
  • Medical devices where signal integrity is critical
  • Aerospace applications for secure and dependable connections

Features

  • High-density 140-pin (5x28) double-row socket
  • Fine-pitch (0.050" or 1.27mm) for compact design
  • 40.00-inch cable length for extended reach
  • Durable cable construction for long-lasting reliability
  • Polarized design to prevent mis-mating
  • High-quality materials for excellent electrical performance

Benefits

  • Provides reliable and secure board-to-board connections
  • Maximizes board space utilization due to its compact size
  • Ensures high signal integrity for accurate data transfer
  • Simplifies assembly and reduces the risk of errors
  • Offers a long-term and cost-effective interconnect solution
  • Supports efficient data transfer in demanding environments

Additional Details

This cable assembly is designed to provide exceptional electrical and mechanical performance. The connectors are typically gold-plated to ensure optimal contact resistance and prevent corrosion. The cable is carefully shielded to minimize signal loss and maintain impedance matching. The 'DR' designation indicates a double-row connector for increased pin density. The precise manufacturing process guarantees consistent electrical characteristics and mechanical integrity. These assemblies are manufactured to meet industry standards for signal integrity and durability. The extended length provides flexibility in system design.

You May Also Be Interested in

3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess