EN
  • EN
  • DE

SFSD-15-28-G-08.00-SL

Part No SFSD-15-28-G-08.00-SL
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.667' (203.20mm, 8.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312048-SFSD-15-28-G-08.00-SL
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-G-08.00-SL CAD Model

Description

The SFSD-15-28-G-08.00-SL is a double-row female socket cable assembly from Samtec Inc., designed for board-to-board connections. It features 15 positions, a 28 AWG cable, an 8.00-inch length, and a standard latching (SL) mechanism for secure connectivity.

Applications

  • Internal board-to-board connections in electronic systems
  • Signal and data transmission in industrial automation
  • Interconnection of modules in telecommunications equipment
  • Robotics and control systems
  • Medical diagnostic equipment
  • Testing and measurement instruments
  • FPGA and development board connectivity

Features

  • Double-row configuration: Provides a high-density interconnection solution in a compact footprint.
  • 15 positions: Suitable for applications requiring a moderate number of signal lines.
  • 28 AWG cable: Offers a balance between current-carrying capacity and flexibility.
  • 8.00-inch length: Provides adequate reach for internal connections within a device.
  • Standard Latching (SL): Ensures a secure and stable connection, preventing accidental disconnections.
  • SFSD series: Known for its reliability and performance in various applications.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.

Benefits

  • Reliable signal transmission: Ensures consistent data transfer with minimal signal loss.
  • Space-saving design: Allows for high-density interconnects in compact applications.
  • Durable construction: Withstands mechanical stress and environmental factors for long-term performance.
  • Easy installation: Simplifies the assembly process.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Secure Connection: The latching mechanism prevents accidental disconnections, ensuring a stable electrical connection.

Additional Details

The SFSD-15-28-G-08.00-SL cable assembly is designed for use in demanding environments. The gold-plated contacts ensure a reliable and corrosion-resistant electrical connection. The 28 AWG cable provides a good balance between flexibility and signal-carrying capabilities. The standard latching mechanism is crucial for applications where vibration or movement could cause accidental disconnections, ensuring continuous operation.

You May Also Be Interested in

3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess