EN
  • EN
  • DE

SFSD-15-28-H-39.37-D-NDX

Part No SFSD-15-28-H-39.37-D-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 3.28' (1.00m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310346-SFSD-15-28-H-39.37-D-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-15-28-H-39.37-D-NDX CAD Model

Description

The SFSD-15-28-H-39.37-D-NDX is a reliable double-row female socket connector from Samtec’s SFSD series. Designed for applications requiring high-density board-to-board connections, it features a fine 1.27mm pitch and robust construction. The connector's design ensures consistent performance in a variety of demanding environments. Samtec’s SFSD series connectors are designed for a multitude of uses and can be customized to satisfy demanding design requirements.

Applications

  • Board-to-board connections in industrial automation
  • Telecommunications infrastructure
  • Data processing equipment
  • Medical instrumentation
  • Aerospace systems

Features

  • Double-row design for increased contact density
  • 1.27mm pitch for compact layouts
  • Gold-plated contacts for enhanced conductivity and corrosion resistance
  • Durable materials for long-lasting performance
  • Designed for vertical (straight) mounting.
  • 39.37 inch cable length (1 meter).
  • NDX designates a specific Samtec design/manufacturing code.

Benefits

  • Optimizes board space utilization with its high-density design
  • Maintains reliable signal integrity through gold-plated contacts
  • Reduces the need for maintenance due to its robust construction
  • Suited for a wide array of applications thanks to its versatility

Technical Specifications

The SFSD-15-28-H-39.37-D-NDX connector has a 1.27mm pitch, featuring a double-row arrangement with 28 contacts per row, totaling 56 contacts. The gold-plated contacts ensure excellent conductivity and corrosion resistance for long-term reliability. The connector's insulator is made from a high-temperature thermoplastic, ensuring resilience during soldering processes. It is designed for straight mounting to the board. The 39.37 indicates a 39.37 inch cable length (1 meter). It is RoHS compliant. It has a current rating of approximately 1A per contact and a voltage rating of 150V. The SFSD series from Samtec identifies this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess