EN
  • EN
  • DE

SFSD-15-30-G-82.60-D-NDS

Part No SFSD-15-30-G-82.60-D-NDS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 30
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 6.88' (2.10m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-15
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310419-SFSD-15-30-G-82.60-D-NDS
Ultra Librarian 3D Model Ultra Librarian SFSD-15-30-G-82.60-D-NDS CAD Model

Description

The SFSD-15-30-G-82.60-D-NDS is a robust double-row female socket connector from Samtec's SFSD series. Designed for high-density board-to-board connections, it features a 1.27mm pitch and durable construction. This connector ensures reliable performance in demanding environments, making it suitable for a variety of industrial and commercial applications. The Samtec SFSD series has customizable designs and offers solutions for unique needs.

Applications

  • Board-to-board connections in industrial automation systems
  • Telecommunications equipment
  • Data processing and storage devices
  • Medical instrumentation
  • Aerospace and defense systems

Features

  • Double-row configuration for increased contact density
  • 1.27mm pitch for compact designs
  • Gold-plated contacts for superior conductivity and corrosion resistance
  • Durable construction for reliable performance
  • Designed for vertical (straight) mounting.
  • 82.60 inch cable length.
  • NDS designates a specific Samtec design/manufacturing code.

Benefits

  • Maximizes board space with its high-density design
  • Ensures reliable signal transmission with gold-plated contacts
  • Offers long-term durability and reduced maintenance costs
  • Provides a versatile interconnect solution for various applications

Technical Specifications

The SFSD-15-30-G-82.60-D-NDS connector is characterized by its 1.27mm pitch and double-row configuration, containing 30 contacts per row for a total of 60 contacts. The gold-plated contacts provide excellent conductivity and corrosion resistance. The insulator is made from high-temperature thermoplastic, ensuring resilience during soldering. The design allows for straight mounting to the board. The 82.60 indicates an 82.60 inch cable length. Compliant with RoHS standards. It typically has a current rating of 1A per contact and a voltage rating of 150V. The SFSD series from Samtec identifies this part as a socket for a ribbon cable assembly.

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess