EN
  • EN
  • DE

SFSD-21-28-G-06.00-SR

Part No SFSD-21-28-G-06.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 42
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-21
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311824-SFSD-21-28-G-06.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-21-28-G-06.00-SR CAD Model

Description

The SFSD-21-28-G-06.00-SR is a double-row female socket cable assembly from Samtec Inc. designed for reliable board-to-board connections. As part of the SFSD series, it features a 21-position design, a 28 AWG cable, and a 6.00-inch length, with strain relief (SR) to enhance durability.

Applications

  • Board-to-board connections in compact electronic devices
  • Data and signal transmission in industrial automation systems
  • Interconnecting modules in telecommunications equipment
  • Robotics and control systems
  • Medical devices and diagnostic equipment
  • Testing and measurement instrumentation
  • FPGA and development board connections

Features

  • Double-row configuration: Provides a high pin count in a compact footprint.
  • 21 positions: Offers a suitable number of signal lines for various applications.
  • 28 AWG cable: Offers a balance between current-carrying capacity and flexibility.
  • 6.00-inch length: Provides adequate reach for connections within a device.
  • Strain relief (SR): Enhances the cable's durability and prevents damage from bending and pulling.
  • SFSD series: Known for its robust construction and reliable performance.
  • Gold-plated contacts: Ensures excellent conductivity and corrosion resistance.

Benefits

  • Reliable signal transmission: Ensures consistent data transfer with minimal signal loss.
  • Space-saving design: Allows for high-density interconnects in compact applications.
  • Durable construction: Withstands mechanical stress and environmental factors, ensuring long-term performance.
  • Easy installation: Simplifies the assembly process.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Enhanced durability: Strain relief minimizes the risk of cable damage, extending the product's lifespan.

Additional Details

The SFSD-21-28-G-06.00-SR cable assembly is designed to withstand demanding operating conditions. The gold-plated contacts offer superior conductivity and resistance to corrosion, ensuring a reliable electrical connection over time. The 28 AWG cable provides a good balance between flexibility and signal-carrying capabilities. The strain relief feature is crucial for applications where the cable may be subject to bending or pulling forces, preventing damage and ensuring continued operation.

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess