EN
  • EN
  • DE

SFSD-25-28-G-78.74-D-NUS

Part No SFSD-25-28-G-78.74-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 50
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 6.56' (2.00m)
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-25
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309805-SFSD-25-28-G-78.74-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-25-28-G-78.74-D-NUS CAD Model

Description

The SFSD-25-28-G-78.74-D-NUS is a double-row female socket strip from Samtec Inc., offering a reliable board-to-board connection solution. This connector is part of the SFSD series, known for its high density and robust performance in various electronic systems.

Applications

  • High-density interconnects in telecommunications equipment: Providing reliable connections in routers, switches, and other network devices.
  • Industrial automation systems: Used in control panels, PLCs, and other industrial equipment requiring secure connections.
  • Data storage solutions: Employed in servers and storage arrays to ensure robust and high-speed data transfer.
  • Medical imaging equipment: Providing dependable connections in MRI, CT scanners, and other medical devices where reliability is paramount.
  • Military and aerospace systems: Utilized in avionics, communication systems, and other critical applications due to its rugged design.

Features

  • Double-row configuration: Offers a high contact density for maximum space utilization.
  • 25 contacts per row: Provides a large number of signal lines for complex interconnects.
  • 28 insulator: Specifies the insulator material, indicating a high-performance thermoplastic capable of withstanding high temperatures.
  • Gold plating: Ensures excellent conductivity and corrosion resistance for optimal signal integrity.
  • 78.74 mm cable length: Provides a specific length for flexible connection between boards.
  • D (Dual): Indicates a dual-row design, enhancing connection stability.
  • NUS (No User Serviceable): Denotes that the connector is designed for permanent installation and is not intended for field repair.

Benefits

  • High reliability: Gold-plated contacts and robust construction ensure a dependable connection, minimizing downtime.
  • Improved signal integrity: Gold plating minimizes signal loss and maintains signal quality in high-speed applications.
  • Compact design: The double-row configuration maximizes contact density in a small form factor.
  • Versatile connectivity: The 78.74 mm cable length offers flexibility in connecting boards at varying distances.
  • Enhanced durability: Resistant to vibration, shock, and temperature fluctuations, making it suitable for demanding environments.

Technical Specifications: This connector has a 0.050" (1.27 mm) pitch, compatible with standard board layouts. It typically has a current rating of 1A per contact. The operating temperature range is usually from -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The insulation resistance is typically high, exceeding 1000 MΩ. The mating force is engineered for a secure connection while facilitating easy insertion and removal.

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess