EN
  • EN
  • DE

SFSD-30-28-G-48.00-DR-NDX

Part No SFSD-30-28-G-48.00-DR-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 60
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 4.00' (1.22m)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-30
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309612-SFSD-30-28-G-48.00-DR-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-30-28-G-48.00-DR-NDX CAD Model

Description

The SFSD-30-28-G-48.00-DR-NDX is a high-density socket strip connector from Samtec's SFSD series. It is designed for board-to-board connections and features a 0.050" (1.27 mm) pitch. The connector has 30 total positions arranged in a double row (likely 2x15) configuration. The 'G' indicates gold plating on the contacts, ensuring optimal conductivity and corrosion resistance. The '48.00' specifies the stack height in millimeters, measured from the board surface to the top of the connector. 'DR' indicates a double row configuration, and 'NDX' denotes a non-standard option or customer-specific design, often related to packaging or manufacturing.

Applications

  • High-density board-to-board connections in electronic systems.
  • Data and signal transmission in compact devices.
  • Medical instrumentation.
  • Industrial automation equipment.
  • Telecommunications and networking hardware.

Features

  • 0.050" (1.27 mm) pitch for high-density interconnects.
  • 30 positions in a double-row configuration.
  • Gold-plated contacts for superior conductivity and corrosion resistance.
  • Through-hole termination for secure PCB mounting.

Benefits

  • Enables compact and space-saving designs.
  • Provides reliable electrical connections with gold-plated contacts.
  • Ensures long-term performance in demanding environments.
  • Offers a stable and secure connection to the PCB.

Additional Details

The SFSD series is designed for applications requiring reliable and robust connections in high-density environments. The gold plating ensures low contact resistance and excellent resistance to corrosion, making it suitable for challenging environments. The 'NDX' designator typically refers to a specific manufacturing process, packaging configuration, or internal Samtec specification, often tailored to meet specific customer needs. Mating connectors are typically terminal strips from the same series or a compatible series with the same pitch and number of positions.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess