EN
  • EN
  • DE

SFSD-35-28-F-17.00-SR

Part No SFSD-35-28-F-17.00-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 70
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.42' (431.80mm)
Features Latch Lock, Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number SFSD-35
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311572-SFSD-35-28-F-17.00-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-35-28-F-17.00-SR CAD Model

Description

The SFSD-35-28-F-17.00-SR is a high-quality, double-row female socket cable assembly manufactured by Samtec Inc. This cable assembly is part of Samtec's SFSD series, known for its durability, reliability, and versatility in various interconnect applications. With a 28 AWG cable and a 35-position design, it provides a robust and efficient solution for board-to-board connections.

Applications

  • Board-to-board connections in telecommunications equipment
  • Data communication systems
  • Industrial control systems
  • Robotics
  • Medical devices
  • Testing and measurement equipment
  • FPGA and development boards

Features

  • Double-row design: Provides high density with 35 positions per row, maximizing space utilization on the PCB.
  • 28 AWG cable: Offers a balance between current-carrying capacity and flexibility.
  • Female socket connectors: Ensures secure and reliable mating with corresponding male header connectors.
  • 17.00-inch cable length: Offers flexibility in connecting boards at a moderate distance.
  • Strain relief (SR): Enhances durability and protects the cable from damage due to bending or pulling.
  • SFSD series: Known for its rugged construction and high-performance capabilities.
  • Gold-plated contacts: Provides excellent conductivity and resistance to corrosion, ensuring long-term reliability.

Benefits

  • Reliable connection: Ensures consistent signal transmission, reducing the risk of data loss or system failure.
  • Space-saving design: Allows for high-density interconnects, making it suitable for compact applications.
  • Durable construction: Withstands harsh environments and mechanical stress, ensuring long-term performance.
  • Easy installation: Simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Improved signal integrity: Minimizes signal distortion and noise, ensuring high-quality data transmission.

Additional Details

The SFSD-35-28-F-17.00-SR cable assembly features a robust construction that can withstand demanding operating conditions. The gold-plated contacts ensure excellent conductivity and prevent corrosion, while the strain relief provides added durability. The 28 AWG cable offers a good balance between flexibility and current-carrying capacity. This cable assembly is designed for applications requiring a reliable and space-saving interconnect solution.

You May Also Be Interested in

TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess